Princess logo

Princess 249407 Semi-auto Espresso machine 1,6 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131891
Info modified on:
29 Jun 2024, 11:42:42
End of life date:
25 Jun 2024
Short summary description Princess 249407 Semi-auto Espresso machine 1,6 L:

Princess 249407, Espresso machine, 1,6 L, Ground coffee, 850 W, Stainless steel

Long summary description Princess 249407 Semi-auto Espresso machine 1,6 L:

Princess 249407. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1,6 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 1. Power: 850 W. Product color: Stainless steel

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.