Princess logo

Princess 162910 raclette grill 8 person(s) 1200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192793
Info modified on:
29 Jun 2024, 11:42:39
End of life date:
25 Jun 2024
Short summary description Princess 162910 raclette grill 8 person(s) 1200 W Black:

Princess 162910, 8 person(s), Black, Rectangular, Aluminium, 418 x 230 mm, Rotary

Long summary description Princess 162910 raclette grill 8 person(s) 1200 W Black:

Princess 162910. Number of persons: 8 person(s), Product color: Black, Form factor: Rectangular. Power: 1200 W, AC input voltage: 220-240 V. Weight: 2,93 kg. Package width: 563 mm, Package depth: 265 mm, Package height: 181 mm. Number of pans: 8 pc(s)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.