Plustek logo

Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13596
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Oct 2022
Short summary description Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey:

Plustek OpticPro A320L, 304 x 431 mm, 1600 x 1600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey:

Plustek OpticPro A320L. Maximum scan size: 304 x 431 mm, Optical scanning resolution: 1600 x 1600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Grey. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Scan to: E-mail, File, OCR, TWAIN, USB. Maximum ISO A-series paper size: A3. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.