Plustek OpticSlim 2420T, 216 x 297 mm, 1200 x 1200 DPI, 48 bit, Flatbed scanner, CIS, A4
Plustek OpticSlim 2420T. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CIS. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0