Philips logo

Philips 2000 series XB2123/09 vacuum 1,3 L Cylinder vacuum Dry 850 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
341560
Info modified on:
19 Apr 2025, 03:20:33
Short summary description Philips 2000 series XB2123/09 vacuum 1,3 L Cylinder vacuum Dry 850 W Bagless:

Philips 2000 series XB2123/09, 850 W, Cylinder vacuum, Dry, Bagless, 1,3 L, Cyclonic/filtering

Long summary description Philips 2000 series XB2123/09 vacuum 1,3 L Cylinder vacuum Dry 850 W Bagless:

Philips 2000 series XB2123/09. Maximum input power: 850 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,3 L. Dirt separating method: Cyclonic/filtering, Noise level: 77 dB. Product color: Blue, Peach

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.