Philips logo

Philips Lumea TT3003/11 light hair remover Intense pulsed light (IPL) 6,5 J/cm² Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185800
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Lumea TT3003/11 light hair remover Intense pulsed light (IPL) 6,5 J/cm² Black, Silver:

Philips Lumea TT3003/11, Black, Silver, Intense pulsed light (IPL), 6,5 J/cm², Abdomen, Back thigh, Chest, Front thigh, Inner upper arms, 4 cm², 570 nm

Long summary description Philips Lumea TT3003/11 light hair remover Intense pulsed light (IPL) 6,5 J/cm² Black, Silver:

Philips Lumea TT3003/11. Product color: Black, Silver, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 6,5 J/cm². Power source: Battery, Power: 7,5 W, Battery type: Built-in

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.