Philips BODYGROOM Series 7000 TT2039/13, Wet & Dry, Oil-free maintenance, Battery, Black, Silver
Philips BODYGROOM Series 7000 TT2039/13. Product color: Black, Silver, Cutter width: 3,2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 50 min