Philips SWF2123S/27, 6-p, 4-p, White, Gold, 1,828 m, 1 pc(s)
Philips SWF2123S/27. Connector 1: 6-p, Connector 2: 4-p, Product color: White. Cable length: 1,828 m. Quantity per pack: 1 pc(s). Quantity inner carton: 4 pc(s). Quantity outer carton: 12 pc(s), Gross weight (outer carton): 2,11 kg (4.64 lbs), Net weight (outer carton): 0,816 kg (1.8 lbs)