Philips SW6700/91, Rotation shaver, Black, Grey, Red, Battery, Lithium Polymer (LiPo), Built-in, 60 min
Philips SW6700/91. Shaver system: Rotation shaver, Product color: Black, Grey, Red. Power source: Battery, Battery technology: Lithium Polymer (LiPo), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 60 min, Handle(s) features: Ergonomic