Philips logo

Philips Perfect replacement SRP2008B/86 remote control IR Wireless SAT, TV, VCR Press buttons

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143450
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Perfect replacement SRP2008B/86 remote control IR Wireless SAT, TV, VCR Press buttons:

Philips Perfect replacement SRP2008B/86, SAT, TV, VCR, IR Wireless, Press buttons, Black

Long summary description Philips Perfect replacement SRP2008B/86 remote control IR Wireless SAT, TV, VCR Press buttons:

Philips Perfect replacement SRP2008B/86. Remote control proper use: SAT, TV, VCR, Interface: IR Wireless. Number of devices supported: 8, Maximum range: 10 m. Input type: Press buttons

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.