Philips G264 Momentum, Wired, USB, Membrane, QWERTY, LED, Black
Philips G264 Momentum. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: LED. Recommended usage: Gaming. Product color: Black