Philips logo

Philips SPF4608/12 digital photo frame Black 20,3 cm (8")

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105258
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF4608/12 digital photo frame Black 20,3 cm (8"):

Philips SPF4608/12, 20,3 cm (8"), 800 x 600 pixels, LCD, 200 cd/m², 500:1, 4:3

Long summary description Philips SPF4608/12 digital photo frame Black 20,3 cm (8"):

Philips SPF4608/12. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Image formats supported: JPG. Internal memory: 2048 MB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, MS PRO Duo, SD, SDHC. Interface: USB 2.0. Playback modes: Normal, Slideshow

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.