Philips logo

Philips SPF2327/10 digital photo frame White 17,8 cm (7")

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46483
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF2327/10 digital photo frame White 17,8 cm (7"):

Philips SPF2327/10, 17,8 cm (7"), 800 x 600 pixels, 300 cd/m², 500:1, 130°, 110°

Long summary description Philips SPF2327/10 digital photo frame White 17,8 cm (7"):

Philips SPF2327/10. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 600 pixels, Display brightness: 300 cd/m². Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD. Interface: USB 2.0. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.