Philips logo

Philips SPF1208/10 digital photo frame Black 20,3 cm (8")

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104535
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF1208/10 digital photo frame Black 20,3 cm (8"):

Philips SPF1208/10, 20,3 cm (8"), 800 x 600 pixels, 160 cd/m², 500:1, 130°, 110°

Long summary description Philips SPF1208/10 digital photo frame Black 20,3 cm (8"):

Philips SPF1208/10. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 160 cd/m². Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC. Product color: Black. Power consumption (typical): 3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.