Philips logo

Philips External Hard Disk 40 GB USB 2.0 Portable Drive external hard drive 4200 RPM 2.5"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58422
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips External Hard Disk 40 GB USB 2.0 Portable Drive external hard drive 4200 RPM 2.5":

Philips External Hard Disk 40 GB USB 2.0 Portable Drive, 40 GB, 2.5", 2.0, 4200 RPM

Long summary description Philips External Hard Disk 40 GB USB 2.0 Portable Drive external hard drive 4200 RPM 2.5":

Philips External Hard Disk 40 GB USB 2.0 Portable Drive. HDD capacity: 40 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.