Philips logo

Philips SPA2341/10 speaker set 30 W PC/Laptop Black, Silver 2.1 channels 1-way 16 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87384
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPA2341/10 speaker set 30 W PC/Laptop Black, Silver 2.1 channels 1-way 16 W:

Philips SPA2341/10, 2.1 channels, 30 W, PC/Laptop, Black, Silver, Wood, 1,5 m

Long summary description Philips SPA2341/10 speaker set 30 W PC/Laptop Black, Silver 2.1 channels 1-way 16 W:

Philips SPA2341/10. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: PC/Laptop. Satellite speaker type: 1-way, Satellite speakers RMS power: 16 W. Subwoofer RMS power: 14 W. Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 285 mm, Depth: 158 mm, Height: 203 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.