Philips SP9862/14, Rotation shaver, Metallic, Buttons, 3 month(s), Battery, Lithium-Ion (Li-Ion)
Philips SP9862/14. Shaver system: Rotation shaver, Product color: Metallic, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s), Attachment combs: Beard. Handle(s) features: Ergonomic