Philips SHS3300WT/10, Wired, 12 - 22000 Hz, Music, Headphones, White
Philips SHS3300WT/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 12 - 22000 Hz. Cable length: 1,2 m, Product color: White