Philips SHL3160RD/00, Wired, 8 - 24000 Hz, 138 g, Headphones, Black, Red
Philips SHL3160RD/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 24000 Hz. Cable length: 1,2 m. Weight: 138 g. Product color: Black, Red