Philips SHE3000BK/10, Wired, 12 - 22000 Hz, Music, 11,8 g, Headphones, Black
Philips SHE3000BK/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 12 - 22000 Hz. Cable length: 1 m. Weight: 11,8 g. Product color: Black