Philips logo

Philips SHD8600UG/10 headphones/headset Wired & Wireless Head-band Music Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116165
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHD8600UG/10 headphones/headset Wired & Wireless Head-band Music Black:

Philips SHD8600UG/10, Wired & Wireless, 20 - 20000 Hz, Music, 230 g, Headphones, Black

Long summary description Philips SHD8600UG/10 headphones/headset Wired & Wireless Head-band Music Black:

Philips SHD8600UG/10. Product type: Headphones. Connectivity technology: Wired & Wireless. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Weight: 230 g. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.