Philips logo

Philips SHB8750NC/27 headphones/headset Wireless Head-band Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113284
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SHB8750NC/27 headphones/headset Wireless Head-band Bluetooth Black:

Philips SHB8750NC/27, Wireless, 10 - 22000 Hz, 226 g, Headset, Black

Long summary description Philips SHB8750NC/27 headphones/headset Wireless Head-band Bluetooth Black:

Philips SHB8750NC/27. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 10 - 22000 Hz. Wireless range: 10 m. Cable length: 1,2 m. Weight: 226 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.