Philips SHB1700/10, Wireless, Calls/Music, 18 g, Headset, Black, Gold
Philips SHB1700/10. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 18 g. Product color: Black, Gold