Philips logo

Philips SoundShooter SBA3010GRN/00 portable/party speaker Mono portable speaker Green 2 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81455
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SoundShooter SBA3010GRN/00 portable/party speaker Mono portable speaker Green 2 W:

Philips SoundShooter SBA3010GRN/00, 1.0 channels, 3,81 cm, 2 W, Mono, Wireless, Mono portable speaker

Long summary description Philips SoundShooter SBA3010GRN/00 portable/party speaker Mono portable speaker Green 2 W:

Philips SoundShooter SBA3010GRN/00. Audio output channels: 1.0 channels, Subwoofer driver diameter: 3,81 cm. RMS rated power: 2 W, Audio system: Mono. Connectivity technology: Wireless. Product type: Mono portable speaker, Product color: Green. Recommended usage: Universal, Compatible products: iPhone iPod

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.