Philips logo

Philips SB365B/37 portable/party speaker Stereo portable speaker Black 8 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108530
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SB365B/37 portable/party speaker Stereo portable speaker Black 8 W:

Philips SB365B/37, 2.0 channels, 6,35 cm, 8 W, Wired & Wireless, A2DP, AVRCP, 10 m

Long summary description Philips SB365B/37 portable/party speaker Stereo portable speaker Black 8 W:

Philips SB365B/37. Audio output channels: 2.0 channels, Subwoofer driver diameter: 6,35 cm. RMS rated power: 8 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product color: Black, Volume control: Digital. Recommended usage: Mobile phone / Smartphone, Compatible products: Apple iPad 4, iPad mini, new iPad, iPad 2, iPad 1, iPad Air, iPad Air 2, iPad mini 2, iPad mini 3,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.