Philips logo

Philips GoGear SA6046/02 MP3/MP4 player 4 GB Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11746
Info modified on:
14 Mar 2024, 17:23:28
Short summary description Philips GoGear SA6046/02 MP3/MP4 player 4 GB Red:

Philips GoGear SA6046/02, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Red

Long summary description Philips GoGear SA6046/02 MP3/MP4 player 4 GB Red:

Philips GoGear SA6046/02. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 15 h. Weight: 75 g. Product color: Red. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.