Philips GoGear SA5608/93, MP3 player, 8 GB, OLED, USB 2.0, FM radio, Gold, White
Philips GoGear SA5608/93. Type: MP3 player. Total storage capacity: 8 GB. Display: OLED. Interface: USB 2.0. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 9 h. Weight: 125 g. Product color: Gold, White. Headphones included