Philips GoGear SA5285/37, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Black
Philips GoGear SA5285/37. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 30 h. Weight: 95 g. Product color: Black. Headphones included