Philips logo

Philips GoGear SA3MXX04DA/02 MP3/MP4 player MP3 player 4 GB

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26266
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips GoGear SA3MXX04DA/02 MP3/MP4 player MP3 player 4 GB:

Philips GoGear SA3MXX04DA/02, MP3 player, 4 GB, LCD, USB 2.0, 22 g, Headphones included

Long summary description Philips GoGear SA3MXX04DA/02 MP3/MP4 player MP3 player 4 GB:

Philips GoGear SA3MXX04DA/02. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Voice recording. Continuous audio playback time: 13 h. Weight: 22 g. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.