Philips logo

Philips SHAVER Series 9000 S9711/31R1 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40061
Info modified on:
25 Jun 2025, 02:49:26
Short summary description Philips SHAVER Series 9000 S9711/31R1 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 9000 S9711/31R1, Rotation shaver, Black, Silver, V-Track PRO, SH90, 2 year(s), Battery

Long summary description Philips SHAVER Series 9000 S9711/31R1 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 9000 S9711/31R1. Shaver system: Rotation shaver, Product color: Black, Silver, Shaving system technologies: V-Track PRO. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s), Shaver base station functions: Charging, Cleaning, Drying, Lubricating, Attachment combs: Beard

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.