Philips logo

Philips SHAVER Series 9000 S9161/12 men's shaver Rotation shaver Trimmer Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5430
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips SHAVER Series 9000 S9161/12 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 9000 S9161/12, Rotation shaver, Blue, V-Track Precision Blade System, Super Lift & Cut Action, Buttons, SH90, 2 year(s)

Long summary description Philips SHAVER Series 9000 S9161/12 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 9000 S9161/12. Shaver system: Rotation shaver, Product color: Blue, Shaving system technologies: V-Track Precision Blade System, Super Lift & Cut Action. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.