Philips logo

Philips SHAVER Series 7000 S7780/64 men's shaver Rotation shaver Trimmer Grey, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187210
Info modified on:
01 May 2025, 04:46:01
Short summary description Philips SHAVER Series 7000 S7780/64 men's shaver Rotation shaver Trimmer Grey, White:

Philips SHAVER Series 7000 S7780/64, Rotation shaver, Grey, White, SH70, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 S7780/64 men's shaver Rotation shaver Trimmer Grey, White:

Philips SHAVER Series 7000 S7780/64. Shaver system: Rotation shaver, Product color: Grey, White, Shaving head replacement(s) model: SH70. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package width: 200 mm, Package depth: 160 mm, Package height: 258 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.