Philips logo

Philips Click & Style S728/17 men's shaver Rotation shaver Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166081
Info modified on:
10 Apr 2025, 05:52:49
Short summary description Philips Click & Style S728/17 men's shaver Rotation shaver Black, Red:

Philips Click & Style S728/17, Rotation shaver, Black, Red, 2 year(s), Battery, Nickel-Metal Hydride (NiMH), 1 h

Long summary description Philips Click & Style S728/17 men's shaver Rotation shaver Black, Red:

Philips Click & Style S728/17. Shaver system: Rotation shaver, Product color: Black, Red, Shaving head replacement(s) period: 2 year(s). Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Handle(s) features: Non-slip grip, Soft grip

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.