Philips logo

Philips SHAVER Series 5000 S5951/04 men's shaver Rotation shaver Trimmer Green

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58773
Info modified on:
11 Jul 2022, 13:55:56
Short summary description Philips SHAVER Series 5000 S5951/04 men's shaver Rotation shaver Trimmer Green:

Philips SHAVER Series 5000 S5951/04, Rotation shaver, Green, Comfortable shaving blade system, Buttons, Wireless, SH30, 2 year(s)

Long summary description Philips SHAVER Series 5000 S5951/04 men's shaver Rotation shaver Trimmer Green:

Philips SHAVER Series 5000 S5951/04. Shaver system: Rotation shaver, Product color: Green, Shaving system technologies: Comfortable shaving blade system. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Runtime: 70 min

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.