Philips logo

Philips SHAVER Series 5000 S5672/41 men's shaver Rotation shaver Trimmer Black, Blue, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65462
Info modified on:
26 Jul 2024, 09:58:16
Short summary description Philips SHAVER Series 5000 S5672/41 men's shaver Rotation shaver Trimmer Black, Blue, Silver:

Philips SHAVER Series 5000 S5672/41, Rotation shaver, Black, Blue, Silver, LED, SH50, 2 year(s), Battery

Long summary description Philips SHAVER Series 5000 S5672/41 men's shaver Rotation shaver Trimmer Black, Blue, Silver:

Philips SHAVER Series 5000 S5672/41. Shaver system: Rotation shaver, Product color: Black, Blue, Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 60 min, Handle(s) features: Ergonomic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.