Philips logo

Philips SHAVER Series 5000 S5589/95 men's shaver Rotation shaver Trimmer Black, Brown

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72890
Info modified on:
10 May 2024, 10:05:19
Short summary description Philips SHAVER Series 5000 S5589/95 men's shaver Rotation shaver Trimmer Black, Brown:

Philips SHAVER Series 5000 S5589/95, Rotation shaver, Black, Brown, SkinIQ, Stainless steel, LED, Battery

Long summary description Philips SHAVER Series 5000 S5589/95 men's shaver Rotation shaver Trimmer Black, Brown:

Philips SHAVER Series 5000 S5589/95. Shaver system: Rotation shaver, Product color: Black, Brown, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.