Philips SHAVER Series 5000 S5585/20, Rotation shaver, Blue, Blue, LED, Charging, Battery
Philips SHAVER Series 5000 S5585/20. Shaver system: Rotation shaver, Product color: Blue, Handle color: Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min