Philips logo

Philips SHAVER Series 5000 S5582/36 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21472
Info modified on:
01 May 2024, 02:41:57
Short summary description Philips SHAVER Series 5000 S5582/36 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5582/36, Rotation shaver, Black, Blue, SkinIQ, LED, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5582/36 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5582/36. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Attachment combs: Nose

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.