Philips logo

Philips SHAVER Series 5000 S5572/73R1 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24221
Info modified on:
10 May 2025, 06:16:43
Short summary description Philips SHAVER Series 5000 S5572/73R1 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5572/73R1, Rotation shaver, Black, Blue, MultiPrecision, AquaTec, SmartClick, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5572/73R1 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 5000 S5572/73R1. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving system technologies: MultiPrecision, AquaTec, SmartClick. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.