Philips logo

Philips Norelco Shaver 3500 S3212/82 men's shaver Rotation shaver Trimmer Grey

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10019
Info modified on:
28 Jan 2025, 02:51:15
Philips S3212/82 user manual (893 KB)
Retail Leaflet (928 KB)
Short summary description Philips Norelco Shaver 3500 S3212/82 men's shaver Rotation shaver Trimmer Grey:

Philips Norelco Shaver 3500 S3212/82, Rotation shaver, Grey, ComfortCut Blade System, 5D Pivot & Flex Heads, Buttons, Charging, Power, SH30

Long summary description Philips Norelco Shaver 3500 S3212/82 men's shaver Rotation shaver Trimmer Grey:

Philips Norelco Shaver 3500 S3212/82. Shaver system: Rotation shaver, Product color: Grey, Shaving system technologies: ComfortCut Blade System, 5D Pivot & Flex Heads. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

Reasons to buy
3d tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.