Philips arcitec RQ1095/22, Rotation shaver, Black, Stainless steel, Battery, 1 h, 21 day(s)
Philips arcitec RQ1095/22. Shaver system: Rotation shaver, Product color: Black, Material: Stainless steel. Power source: Battery, Charging time: 1 h, Shaving time: 21 day(s). Package type: Box. Quantity per pack: 1 pc(s)