Philips QP2515/16, Foil shaver, Blue, Green, Battery, Nickel-Metal Hydride (NiMH), Built-in battery, 30 min
Philips QP2515/16. Shaver system: Foil shaver, Product color: Blue, Green. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery