Philips logo

Philips 5.1Ch Ext. Sound Processor USB2.0 PC+Mac USB

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72929
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 5.1Ch Ext. Sound Processor USB2.0 PC+Mac USB:

Philips 5.1Ch Ext. Sound Processor USB2.0 PC+Mac, 16 bit, 104 dB, USB

Long summary description Philips 5.1Ch Ext. Sound Processor USB2.0 PC+Mac USB:

Philips 5.1Ch Ext. Sound Processor USB2.0 PC+Mac. Audio quality: 16 bit, Line-out Signal-to-Noise Ratio (SNR): 104 dB. Host interface: USB. Compatibility: USB 2.0 Certified /General MIDI compatible/Plug & Play/EAX 1.0 and 2.0 game..., Cables included: USB. Bundled software: Bundled Applications on installation CD Software installation CD. Minimum RAM: 35 MB, Minimum processor: Pentium class 350Mhz or faster processor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.