Philips PQ182/16, Rotation shaver, Black, Clean cut, HQ56, HQ4, 2 year(s), Battery
Philips PQ182/16. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: Clean cut. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Country of origin: China