Philips logo

Philips NX0960/90R1 steam cooker 1 basket(s) Countertop 1650 W Black, Copper

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6253
Info modified on:
29 Jul 2025, 03:26:40
Short summary description Philips NX0960/90R1 steam cooker 1 basket(s) Countertop 1650 W Black, Copper:

Philips NX0960/90R1, 1 basket(s), Black, Copper, Countertop, Rotary, LED, 7 L

Long summary description Philips NX0960/90R1 steam cooker 1 basket(s) Countertop 1650 W Black, Copper:

Philips NX0960/90R1. Number of baskets: 1 basket(s), Product color: Black, Copper, Appliance placement: Countertop. Timer type: Digital. Power: 1650 W. Width: 345 mm, Depth: 438 mm, Height: 232 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.