Philips NTRX900/12, Home audio mini system, Black, Blue, Gold, 1 discs, Tray, 3600 W, 20,3 cm
Philips NTRX900/12. Type: Home audio mini system, Product color: Black, Blue, Gold, Number of optical discs: 1 discs. RMS rated power: 3600 W, Woofer diameter: 20,3 cm, Tweeter diameter: 5 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm, Microphone connectivity: 6.3 mm