Philips logo

Philips MMS3535F/94 speaker set 30 W PC Black 2.1 channels 2-way 15 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85658
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips MMS3535F/94 speaker set 30 W PC Black 2.1 channels 2-way 15 W:

Philips MMS3535F/94, 2.1 channels, 30 W, PC, Black, IR, 1,3 m

Long summary description Philips MMS3535F/94 speaker set 30 W PC Black 2.1 channels 2-way 15 W:

Philips MMS3535F/94. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: PC. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 65 dB. Satellite speaker type: 2-way, Satellite speakers RMS power: 15 W, Satellite speaker sensitivity: 83 dB. Subwoofer type: Active subwoofer, Subwoofer RMS power: 20 W, Subwoofer frequency range: 40 - 250000 Hz. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.