Philips MCM760, Home audio micro system, Black, Full Logical, 1 deck(s), 1 discs, Tray
Philips MCM760. Type: Home audio micro system, Product color: Black, Cassette deck technology: Full Logical. RMS rated power: 150 W, Speaker type: 2-way, Woofer diameter: 13,3 cm. Supported radio bands: FM, MW, RDS features: RT, TP, Tuner enhancements: Auto store, Auto tuning. Display type: FTD. Headphone connectivity: 3.5 mm