Philips logo

Philips MCM169/12 home audio system Home audio micro system 10 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82458
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCM169/12 home audio system Home audio micro system 10 W Black:

Philips MCM169/12, Home audio micro system, Black, Top, 10 W, 7,6 cm, 400 W

Long summary description Philips MCM169/12 home audio system Home audio micro system 10 W Black:

Philips MCM169/12. Type: Home audio micro system, Product color: Black, Disc loading type: Top. RMS rated power: 10 W, Woofer diameter: 7,6 cm, Peak Music Power Output (PMPO): 400 W. Supported radio bands: FM, MW, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD, Backlight color: Blue. Headphone connectivity: 3.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.