Philips logo

Philips MCD135/78 home audio system Home audio micro system 50 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96374
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCD135/78 home audio system Home audio micro system 50 W Black, Silver:

Philips MCD135/78, Home audio micro system, Black, Silver, Top, 50 W, 10,2 cm, Dolby Digital

Long summary description Philips MCD135/78 home audio system Home audio micro system 50 W Black, Silver:

Philips MCD135/78. Type: Home audio micro system, Product color: Black, Silver, Disc loading type: Top. RMS rated power: 50 W, Woofer diameter: 10,2 cm, Audio decoders: Dolby Digital. Supported radio bands: FM, Tuner enhancements: Auto store. Display type: FTD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.